FactoryMation DTB4848RR-D

Description
Features: Delta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - RelayDelta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - Relay Output 1 Relay output, 0-5V or 0-10V DC Output 2 - Relay output, SPST, 24VDC / 5A One alarm output Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100) Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV) Input Voltage 24VDC (Operation Voltage 85% to 110% rated voltage) RS-485 Communication MODBUS ASCII/RTU Protocol Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control) Dual Loop Control (Heating and Cooling) with Autotuning Agency Approvals: UL / cUL / CE 1 year warranty
Description
Features: Delta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - RelayDelta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - Relay Output 1 Relay output, 0-5V or 0-10V DC Output 2 - Relay output, SPST, 24VDC / 5A One alarm output Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100) Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV) Input Voltage 24VDC (Operation Voltage 85% to 110% rated voltage) RS-485 Communication MODBUS ASCII/RTU Protocol Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control) Dual Loop Control (Heating and Cooling) with Autotuning Agency Approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
DTB4848RR-D
DTB4848RR-D
Features: Delta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - RelayDelta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - Relay Output 1 Relay output, 0-5V or 0-10V DC Output 2 - Relay output, SPST, 24VDC / 5A One alarm output Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100) Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV) Input Voltage 24VDC (Operation Voltage 85% to 110% rated voltage) RS-485 Communication MODBUS ASCII/RTU Protocol Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control) Dual Loop Control (Heating and Cooling) with Autotuning Agency Approvals: UL / cUL / CE 1 year warranty

Features:
Delta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - RelayDelta Temperature Controller, Series B, 1/16 DIN, 24VDC Input, Output 1 - Relay, Output 2 - Relay

  • Output 1 Relay output, 0-5V or 0-10V DC
  • Output 2 - Relay output, SPST, 24VDC / 5A
  • One alarm output
  • Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100)
  • Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV)
  • Input Voltage 24VDC (Operation Voltage 85% to 110% rated voltage)
  • RS-485 Communication MODBUS ASCII/RTU Protocol
  • Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control)
  • Dual Loop Control (Heating and Cooling) with Autotuning
  • Agency Approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name DTB4848RR-D
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details