FactoryMation CV-2010-H3

Description
Features: TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U)TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U)TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-2010-H3
CV-2010-H3
Features: TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U)TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3
(JNTHBCBA0010BC-U)TECO 7300CV AC Drive, 10 HP, 230V 3 PH Input, 230V 3 PH Output, 35FLA, IP20, Frame 3 (JNTHBCBA0010BC-U)

  • 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
  • Sensorless Vector & V/Hz control modes
  • Integrated PLC Functions
  • Built-in PID Control
  • 0-230V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 1 Programmable Multi-function Analog Input (0-10V)
  • 7 Programmable Multi-function Digital Inputs
  • 1 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • Removable Keypad with Potentiometer
  • 4 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-2010-H3
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Ace AC Drive - FRN0056E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System AC Servo
Setup Computer
View Details
Variable Speed Drive - 1305-BA06A-DE-HAP - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Product Variable Speed
View Details
Inverter Drives - 1223411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Configuration Other; Din rail
Communication RS485; Rs485
View Details