FactoryMation CSW30H-BF2

Description
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available
Description
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30H-BF2
CSW30H-BF2
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available

Features:
WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green
Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Green

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty (Class 1, Div 2, Zone 2)
  • Standard Duty available
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30H-BF2
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1116534 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details