FactoryMation CSW30H-BF1

Description
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available
Description
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30H-BF1
CSW30H-BF1
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available

Features:
WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red
Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Red

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty (Class 1, Div 2, Zone 2)
  • Standard Duty available
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30H-BF1
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2415.8-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1-2492672-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details