FactoryMation 38.52.7.024.0050

Description
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models
Description
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
38.52.7.024.0050
38.52.7.024.0050
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models

Features:
Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 24V DC Coil, with LED indicator

    38 Series
  • Electro-Mechanical or Solid State versions available
  • Ultra-slim 6.2mm wide or 14mm wide
  • 35mm DIN rail mounting
  • Replaceable relay or socket
  • Easy removal of relay using retaining clip
  • IP20 protection rating
  • Integral LED indicates coil/input status
  • Optional jumpers reduce wiring time
    Electro-Mechanical
  • DC and AC/DC versions available
  • SPDT and DPDT versions available
  • Suppression circuit inhibits coil backflow
  • Leakage suppression on select models
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Electromechanical Relays
Product Name 38.52.7.024.0050
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393239-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers