FactoryMation 38.52.0.125.0060

Description
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models
Description
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
38.52.0.125.0060
38.52.0.125.0060
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models

Features:
Finder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 8A DPDT, 110 - 125V AC/DC DC Coil, with LED indicator

    38 Series
  • Electro-Mechanical or Solid State versions available
  • Ultra-slim 6.2mm wide or 14mm wide
  • 35mm DIN rail mounting
  • Replaceable relay or socket
  • Easy removal of relay using retaining clip
  • IP20 protection rating
  • Integral LED indicates coil/input status
  • Optional jumpers reduce wiring time
    Electro-Mechanical
  • DC and AC/DC versions available
  • SPDT and DPDT versions available
  • Suppression circuit inhibits coil backflow
  • Leakage suppression on select models
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Electromechanical Relays
Product Name 38.52.0.125.0060
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202890240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Socket without relay - 858-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details