FactoryMation 38.51.0.024.0060

Description
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models
Description
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
38.51.0.024.0060
38.51.0.024.0060
Features: Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select models

Features:
Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicatorFinder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 24V AC/DC Coil, with LED indicator

    38 Series
  • Electro-Mechanical or Solid State versions available
  • Ultra-slim 6.2mm wide or 14mm wide
  • 35mm DIN rail mounting
  • Replaceable relay or socket
  • Easy removal of relay using retaining clip
  • IP20 protection rating
  • Integral LED indicates coil/input status
  • Optional jumpers reduce wiring time
    Electro-Mechanical
  • DC and AC/DC versions available
  • SPDT and DPDT versions available
  • Suppression circuit inhibits coil backflow
  • Leakage suppression on select models
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Electromechanical Relays
Product Name 38.51.0.024.0060
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.1242C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Timer Relays - 119802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details