FactoryMation 38.21.0.012.0060

Description
Features: Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h) 38.21 Series 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Ultra-slim 6.2mm wide package Multi-function timer (0.1s to 6h) DIP switch function selection: ON Delay, Interval ON, One Shot Pulse, Repeat Cycle ON Electro-Mechanical SPDT contact output 12VAC/DC and 24VAC/DC versions available Suppression circuit inhibits coil backflow
Description
Features: Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h) 38.21 Series 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Ultra-slim 6.2mm wide package Multi-function timer (0.1s to 6h) DIP switch function selection: ON Delay, Interval ON, One Shot Pulse, Repeat Cycle ON Electro-Mechanical SPDT contact output 12VAC/DC and 24VAC/DC versions available Suppression circuit inhibits coil backflow

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
38.21.0.012.0060
38.21.0.012.0060
Features: Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h) 38.21 Series 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Ultra-slim 6.2mm wide package Multi-function timer (0.1s to 6h) DIP switch function selection: ON Delay, Interval ON, One Shot Pulse, Repeat Cycle ON Electro-Mechanical SPDT contact output 12VAC/DC and 24VAC/DC versions available Suppression circuit inhibits coil backflow

Features:
Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)Finder Electromechanical Timer Interface Module, 6A SPDT, 12V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)

    38.21 Series
  • 35mm DIN rail mounting
  • Replaceable relay or socket
  • Easy removal of relay using retaining clip
  • IP20 protection rating
  • Integral LED indicates coil/input status
  • Optional jumpers reduce wiring time
  • Ultra-slim 6.2mm wide package
  • Multi-function timer (0.1s to 6h)
  • DIP switch function selection: ON Delay, Interval ON, One Shot Pulse, Repeat Cycle ON
    Electro-Mechanical
  • SPDT contact output
  • 12VAC/DC and 24VAC/DC versions available
  • Suppression circuit inhibits coil backflow
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Electromechanical Relays
Product Name 38.21.0.012.0060
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202791104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details