FactoryMation 04G-5000-0005V

Description
Features: Kitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
04G-5000-0005V
04G-5000-0005V
Features: Kitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-5000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP67 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name 04G-5000-0005V
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; Analog Current
View Details