FactoryMation 04G-3000-0420C

Description
Features: Kitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mAKitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mAKitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
04G-3000-0420C
04G-3000-0420C
Features: Kitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mAKitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mAKitel PT04G Series Pressure Transducer, 0-3000psig, 17-4SS Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mA

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP67 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name 04G-3000-0420C
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensors, Transducers Pressure Sensors, Transducers - KP212K1409XTMA1 - Win Source Electronics
Specs
Device Category Sensor
Measurement Type Absolute
Signal Output Analog Voltage; Analog Voltage
View Details
3 suppliers