Features: Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mAKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mA
Input voltage 12-36VDC
0-15 psig to 0-5000 psig ranges
1/4" NPT male fitting
4-20mA or 0-5VDC output
316 Stainless steel wetted parts
IP67 Electrical connection (when used with mating cable)
12 month warranty
Features:
Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mAKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 4-20mA
- Input voltage 12-36VDC
- 0-15 psig to 0-5000 psig ranges
- 1/4" NPT male fitting
- 4-20mA or 0-5VDC output
- 316 Stainless steel wetted parts
- IP67 Electrical connection (when used with mating cable)
- 12 month warranty