FactoryMation 04G-1000-0005V

Description
Features: Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
04G-1000-0005V
04G-1000-0005V
Features: Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP67 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP67 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name 04G-1000-0005V
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133347 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Standard Solid-State Pressure Sensor - 836P-D1NFGB10PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 100 psi (-10.2 to 70.38 m H2O)
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details