These shop tables are ideal for assembly, packing, shipping, maintenance or wherever a large working area is required. The legs are 2" x 2" x 1/4" angle and the top is 7-gauge steel with a 1 3/4" maple block attached. Both drawers are 6" high, 20" in depth, have a hasp for a padlock, and can hold up to 225 pounds. Construction is all-welded to give superior rigidity and stability.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | T9636-MT-2DB |
| Product Name | Standard Shop Table With Maple Top |
| Type | Heavyduty |
| Length | 96.0 inch (2438 mm) |
| Width | 36.0 inch (914.40 mm) |
| Height | 34.0 inch (864 mm) |