Strong Hold Products Standard Shop Table T7236

Description
Strong Hold tables meet virtually every strength requirement for heavy manufacturing, assembly and maintenance type work. The top is made from 7-gauge steel and the legs are from 2" x 2" x 1/4" angle. Tables greater than 6' in width require 6 legs. Tables can be customized by adding optional accessories.
Description
Strong Hold tables meet virtually every strength requirement for heavy manufacturing, assembly and maintenance type work. The top is made from 7-gauge steel and the legs are from 2" x 2" x 1/4" angle. Tables greater than 6' in width require 6 legs. Tables can be customized by adding optional accessories.

Suppliers

Company
Product
Description
Supplier Links
Standard Shop Table - T7236 - Strong Hold Products
Louisville, KY, USA
Standard Shop Table
T7236
Standard Shop Table T7236
Strong Hold tables meet virtually every strength requirement for heavy manufacturing, assembly and maintenance type work. The top is made from 7-gauge steel and the legs are from 2" x 2" x 1/4" angle. Tables greater than 6' in width require 6 legs. Tables can be customized by adding optional accessories.

Strong Hold tables meet virtually every strength requirement for heavy manufacturing, assembly and maintenance type work. The top is made from 7-gauge steel and the legs are from 2" x 2" x 1/4" angle. Tables greater than 6' in width require 6 legs. Tables can be customized by adding optional accessories.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number T7236
Product Name Standard Shop Table
Type Heavyduty
Length 72.0 inch (1829 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1357210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 26.4 to 44.1 inch (670 to 1120 mm)
Capacity 1102 lbs (500 kg)
View Details