Strong Hold Products Shop Table With Maple Top and Padlock-Lockable Drawers T7236-MT-9DB

Description
If drawers are what you are looking for in your table, this is one option we offer. As always all of our tables can be made to you specifications. This one has nine drawers each one can be individually locked with a padlock. This also has a maple top. Drawer size (9) 18 1/2" w x 20" d x 5 3/4" h
Description
If drawers are what you are looking for in your table, this is one option we offer. As always all of our tables can be made to you specifications. This one has nine drawers each one can be individually locked with a padlock. This also has a maple top. Drawer size (9) 18 1/2" w x 20" d x 5 3/4" h

Suppliers

Company
Product
Description
Supplier Links
Shop Table With Maple Top and Padlock-Lockable Drawers - T7236-MT-9DB - Strong Hold Products
Louisville, KY, USA
Shop Table With Maple Top and Padlock-Lockable Drawers
T7236-MT-9DB
Shop Table With Maple Top and Padlock-Lockable Drawers T7236-MT-9DB
If drawers are what you are looking for in your table, this is one option we offer. As always all of our tables can be made to you specifications. This one has nine drawers each one can be individually locked with a padlock. This also has a maple top. Drawer size (9) 18 1/2" w x 20" d x 5 3/4" h

If drawers are what you are looking for in your table, this is one option we offer. As always all of our tables can be made to you specifications. This one has nine drawers each one can be individually locked with a padlock. This also has a maple top.

Drawer size (9) 18 1/2" w x 20" d x 5 3/4" h

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number T7236-MT-9DB
Product Name Shop Table With Maple Top and Padlock-Lockable Drawers
Type Assembly or Test Bench
Length 72.0 inch (1829 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 2848950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Capacity 1764 lbs (800 kg)
View Details