T4830S/SG -- SHOP TABLE WITH TWO LOWER SHELVES
Strong Hold Products
Shop Table With Two Lower Shelves
T4830S/SG
Description
Shelf Capacity 950 lbs.
Description
Shelf Capacity 950 lbs.
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
T4830S/SG |
|
Product Name
|
Shop Table With Two Lower Shelves |
|
Type
|
Assembly or Test Bench
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cleanroom
Length
1.2 inch (31.3 mm)
Width
2.2 inch (54.80 mm)
View Details
Type
Electrical
Length
60.2 inch (1530 mm)
Width
29.5 inch (750.00 mm)
View Details
Length
23.6 inch (600 mm)
Height
36.6 inch (930 mm)
Capacity
165 lbs (75 kg)
View Details