Strong Hold Products Standard Locker with Drawers 86-24-2TPL-16DB

Description
These 12-gauge standard multi-compartment lockers can solve your personal and tool storage needs. Each opening features 2 drawers (20" w x 20" d x 4" h ? weight capacity 225 lbs. each) and 2 adjustable shelves (21 1/2" w, 21 1/2" d, weight capacity 1200 lbs. each). Each opening measures 21 1/2" w and 32 3/4" h. Models greater than 6 foot wide are provided with skid legs.
Description
These 12-gauge standard multi-compartment lockers can solve your personal and tool storage needs. Each opening features 2 drawers (20" w x 20" d x 4" h ? weight capacity 225 lbs. each) and 2 adjustable shelves (21 1/2" w, 21 1/2" d, weight capacity 1200 lbs. each). Each opening measures 21 1/2" w and 32 3/4" h. Models greater than 6 foot wide are provided with skid legs.

Suppliers

Company
Product
Description
Supplier Links
Standard Locker with Drawers - 86-24-2TPL-16DB - Strong Hold Products
Louisville, KY, USA
Standard Locker with Drawers
86-24-2TPL-16DB
Standard Locker with Drawers 86-24-2TPL-16DB
These 12-gauge standard multi-compartment lockers can solve your personal and tool storage needs. Each opening features 2 drawers (20" w x 20" d x 4" h ? weight capacity 225 lbs. each) and 2 adjustable shelves (21 1/2" w, 21 1/2" d, weight capacity 1200 lbs. each). Each opening measures 21 1/2" w and 32 3/4" h. Models greater than 6 foot wide are provided with skid legs.

These 12-gauge standard multi-compartment lockers can solve your personal and tool storage needs. Each opening features 2 drawers (20" w x 20" d x 4" h ? weight capacity 225 lbs. each) and 2 adjustable shelves (21 1/2" w, 21 1/2" d, weight capacity 1200 lbs. each). Each opening measures 21 1/2" w and 32 3/4" h. Models greater than 6 foot wide are provided with skid legs.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 86-24-2TPL-16DB
Product Name Standard Locker with Drawers
Use Commercial; Industrial
Type Locker
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Drawer Storage - 1271505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 17.72 inch (450 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details