Strong Hold Products Body Shop Workstation 86-200-10DB-4D

Description
Workstation features (4) 4" h and (6) 6" h drawers and (4) individual compartments overhead.
Description
Workstation features (4) 4" h and (6) 6" h drawers and (4) individual compartments overhead.

Suppliers

Company
Product
Description
Supplier Links
Body Shop Workstation - 86-200-10DB-4D - Strong Hold Products
Louisville, KY, USA
Body Shop Workstation
86-200-10DB-4D
Body Shop Workstation 86-200-10DB-4D
Workstation features (4) 4" h and (6) 6" h drawers and (4) individual compartments overhead.

Workstation features (4) 4" h and (6) 6" h drawers and (4) individual compartments overhead.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 86-200-10DB-4D
Product Name Body Shop Workstation
Type Assembly or Test Bench
Length 96.0 inch (2438 mm)
Width 20.0 inch (508.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details