This is your answer to not having to replace personal lockers every year. Ideal for industrial plants, institutions, laboratories or health clubs. The 12- gauge construction and welded design makes these lockers nearly invincible. Each opening measures 10" w x 18" d x 66 3/4" h. 1 coat hook, 1 shelf with a capacity of 500 lbs., and 1 rod per opening are included. Models greater than 6 foot wide are provided with skid legs.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 86-18-1TSL |
| Product Name | Slim Line Locker |
| Use | Commercial; Industrial |
| Type | Locker |
| Features | Heavy Duty |
| Material | Steel |