Strong Hold Products Cabinet Workstations-Upper Compartment 75-UC-301

Description
Strong Hold's Cabinet Workstation with Upper Compartment adds "Simple and Smart" to any work area. This unit features a large bottom compartment with a full width adjustable shelf. The top offers additional storage options with its 2 smaller compartments. The versatility of this workstation is endless. Customize your workstation to fit your particular work environment. Whether you add bins to the upper compartment as shown above in product number 65-UC-301-28B. Or modify your workstation to include a fluorescent light fixture for those darker areas that need additional light. As shown above in product number 45-UC-301-FL If your requirements put you in the need for additional light as well as additional electrical outlets then the product number 62.6-WB/PB-364 will fit your needs. It also has a pegboard back for hanging tools to help organize any shop. As well as (3) 7" high drawers that are concealed under the right door in the lower compartment and there are 2 adjustable shelves behind the left door. Each lower compartment locks separately.
Description
Strong Hold's Cabinet Workstation with Upper Compartment adds "Simple and Smart" to any work area. This unit features a large bottom compartment with a full width adjustable shelf. The top offers additional storage options with its 2 smaller compartments. The versatility of this workstation is endless. Customize your workstation to fit your particular work environment. Whether you add bins to the upper compartment as shown above in product number 65-UC-301-28B. Or modify your workstation to include a fluorescent light fixture for those darker areas that need additional light. As shown above in product number 45-UC-301-FL If your requirements put you in the need for additional light as well as additional electrical outlets then the product number 62.6-WB/PB-364 will fit your needs. It also has a pegboard back for hanging tools to help organize any shop. As well as (3) 7" high drawers that are concealed under the right door in the lower compartment and there are 2 adjustable shelves behind the left door. Each lower compartment locks separately.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Workstations-Upper Compartment - 75-UC-301 - Strong Hold Products
Louisville, KY, USA
Cabinet Workstations-Upper Compartment
75-UC-301
Cabinet Workstations-Upper Compartment 75-UC-301
Strong Hold's Cabinet Workstation with Upper Compartment adds "Simple and Smart" to any work area. This unit features a large bottom compartment with a full width adjustable shelf. The top offers additional storage options with its 2 smaller compartments. The versatility of this workstation is endless. Customize your workstation to fit your particular work environment. Whether you add bins to the upper compartment as shown above in product number 65-UC-301-28B. Or modify your workstation to include a fluorescent light fixture for those darker areas that need additional light. As shown above in product number 45-UC-301-FL If your requirements put you in the need for additional light as well as additional electrical outlets then the product number 62.6-WB/PB-364 will fit your needs. It also has a pegboard back for hanging tools to help organize any shop. As well as (3) 7" high drawers that are concealed under the right door in the lower compartment and there are 2 adjustable shelves behind the left door. Each lower compartment locks separately.

Strong Hold's Cabinet Workstation with Upper Compartment adds "Simple and Smart" to any work area. This unit features a large bottom compartment with a full width adjustable shelf. The top offers additional storage options with its 2 smaller compartments. The versatility of this workstation is endless. Customize your workstation to fit your particular work environment. Whether you add bins to the upper compartment as shown above in product number 65-UC-301-28B. Or modify your workstation to include a fluorescent light fixture for those darker areas that need additional light. As shown above in product number 45-UC-301-FL If your requirements put you in the need for additional light as well as additional electrical outlets then the product number 62.6-WB/PB-364 will fit your needs. It also has a pegboard back for hanging tools to help organize any shop. As well as (3) 7" high drawers that are concealed under the right door in the lower compartment and there are 2 adjustable shelves behind the left door. Each lower compartment locks separately.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 75-UC-301
Product Name Cabinet Workstations-Upper Compartment
Type Assembly or Test Bench
Length 84.0 inch (2134 mm)
Width 30.0 inch (762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details