Strong Hold Products Cabinet Workbench 73-361-MT

Description
Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.
Description
Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Workbench - 73-361-MT - Strong Hold Products
Louisville, KY, USA
Cabinet Workbench
73-361-MT
Cabinet Workbench 73-361-MT
Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.

Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 73-361-MT
Product Name Cabinet Workbench
Type Assembly or Test Bench
Length 84.0 inch (2134 mm)
Width 36.0 inch (914.40 mm)
Height 37.0 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 9097094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details