Strong Hold Products Floor Model Storage Cabinet 66-244

Description
Floor Model StrongHold's all welded EXTRA HEAVY DUTY storage cabinets are the smart way to store equipment. Manufactured from 12-gauge steel, these cabinets have all the Strong Hold features to last a lifetime. These features include adjustable 14-gauge shelves with up to 1900# capacity each and can be adjusted in 2" increments. The 3-point locking device, includes a hasp built into the handle for use with a padlock. The 7-gauge legs are welded on to provide mobility in lifting in order to move from one area to another.
Description
Floor Model StrongHold's all welded EXTRA HEAVY DUTY storage cabinets are the smart way to store equipment. Manufactured from 12-gauge steel, these cabinets have all the Strong Hold features to last a lifetime. These features include adjustable 14-gauge shelves with up to 1900# capacity each and can be adjusted in 2" increments. The 3-point locking device, includes a hasp built into the handle for use with a padlock. The 7-gauge legs are welded on to provide mobility in lifting in order to move from one area to another.

Suppliers

Company
Product
Description
Supplier Links
Floor Model Storage Cabinet - 66-244 - Strong Hold Products
Louisville, KY, USA
Floor Model Storage Cabinet
66-244
Floor Model Storage Cabinet 66-244
Floor Model StrongHold's all welded EXTRA HEAVY DUTY storage cabinets are the smart way to store equipment. Manufactured from 12-gauge steel, these cabinets have all the Strong Hold features to last a lifetime. These features include adjustable 14-gauge shelves with up to 1900# capacity each and can be adjusted in 2" increments. The 3-point locking device, includes a hasp built into the handle for use with a padlock. The 7-gauge legs are welded on to provide mobility in lifting in order to move from one area to another.

Floor Model

StrongHold's all welded EXTRA HEAVY DUTY storage cabinets are the smart way to store equipment. Manufactured from 12-gauge steel, these cabinets have all the Strong Hold features to last a lifetime. These features include adjustable 14-gauge shelves with up to 1900# capacity each and can be adjusted in 2" increments. The 3-point locking device, includes a hasp built into the handle for use with a padlock. The 7-gauge legs are welded on to provide mobility in lifting in order to move from one area to another.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 66-244
Product Name Floor Model Storage Cabinet
Use Commercial; Industrial
Type Shelving Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Storage Cabinets - 1271525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details