These cabinets provide 2 separate compartments. 2 people can easily work out of 1 cabinet. Lock up 1 side while using the other.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 65-DS-246 |
| Product Name | Double Shift Cabinet |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |