Floor Model
StrongHold's all welded EXTRA HEAVY DUTY storage cabinets are the smart way to store equipment. Manufactured from 12-gauge steel, these cabinets have all the Strong Hold features to last a lifetime. These features include adjustable 14-gauge shelves with up to 1900# capacity each and can be adjusted in 2" increments. The 3-point locking device, includes a hasp built into the handle for use with a padlock. The 7-gauge legs are welded on to provide mobility in lifting in order to move from one area to another.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 65-243 |
| Product Name | Floor Model Storage Cabinet |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |