65-241-16/5DB-CA -- MOBILE CABINET W/ DRAWERS & CENTER SHELF
Strong Hold Products
Mobile Cabinet w/ Drawers & Center Shelf
65-241-16/5DB-CA
Description
72" x 24" x 60"
OAH: 68"
Shelves: 1
Doors: 2
Drawers: 16
Description
72" x 24" x 60"
OAH: 68"
Shelves: 1
Doors: 2
Drawers: 16
Suppliers
72" x 24" x 60"
OAH: 68"
Shelves: 1
Doors: 2
Drawers: 16
72" x 24" x 60"
OAH: 68"
Shelves: 1
Doors: 2
Drawers: 16
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65-241-16/5DB-CA |
|
Product Name
|
Mobile Cabinet w/ Drawers & Center Shelf |
|
Use
|
Commercial; Industrial
|
|
Type
|
Drawer Cabinet; Shelving Cabinet
|
|
Features
|
Heavy Duty; Portable
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details