Clearview models contain clear polycarbonate windows for viewing items stored inside. These units can be purchased with scratch resistant polycarbonate windows. Unit shown has 12-gauge #304 stainless steel doors, however unit can be ordered fabricated completely of stainless steel.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 56-LD-244SS |
| Product Name | Clearview Model Cabinet, Stainless Steel |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet |
| Features | Heavy Duty |
| Material | Stainless Steel |