Strong Hold Products Wardrobe Cabinet with 4 Drawers 46-W-244-4DB

Description
These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high and are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables. The unit shown on the left features the pegboard door option.
Description
These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high and are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables. The unit shown on the left features the pegboard door option.

Suppliers

Company
Product
Description
Supplier Links
Wardrobe Cabinet with 4 Drawers - 46-W-244-4DB - Strong Hold Products
Louisville, KY, USA
Wardrobe Cabinet with 4 Drawers
46-W-244-4DB
Wardrobe Cabinet with 4 Drawers 46-W-244-4DB
These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high and are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables. The unit shown on the left features the pegboard door option.

These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high and are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables. The unit shown on the left features the pegboard door option.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-W-244-4DB
Product Name Wardrobe Cabinet with 4 Drawers
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet; Wardrobe Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1271508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details