Strong Hold Products Three-Shelf Cabinet with Bins 46-BBS-243

Description
In addition to the bin storage, these cabinets are available with 3 adjustable shelves. Not only can you store small parts but you can store those heavy tools as well. The Large bin measures 8 1/4" w x 14 3/4" d x 7" h and will hold up to 60 lbs. The small bin is 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs. We recommend that these cabinets be anchored to your floor or wall.
Description
In addition to the bin storage, these cabinets are available with 3 adjustable shelves. Not only can you store small parts but you can store those heavy tools as well. The Large bin measures 8 1/4" w x 14 3/4" d x 7" h and will hold up to 60 lbs. The small bin is 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs. We recommend that these cabinets be anchored to your floor or wall.

Suppliers

Company
Product
Description
Supplier Links
Three-Shelf Cabinet with Bins - 46-BBS-243 - Strong Hold Products
Louisville, KY, USA
Three-Shelf Cabinet with Bins
46-BBS-243
Three-Shelf Cabinet with Bins 46-BBS-243
In addition to the bin storage, these cabinets are available with 3 adjustable shelves. Not only can you store small parts but you can store those heavy tools as well. The Large bin measures 8 1/4" w x 14 3/4" d x 7" h and will hold up to 60 lbs. The small bin is 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs. We recommend that these cabinets be anchored to your floor or wall.

In addition to the bin storage, these cabinets are available with 3 adjustable shelves. Not only can you store small parts but you can store those heavy tools as well. The Large bin measures 8 1/4" w x 14 3/4" d x 7" h and will hold up to 60 lbs. The small bin is 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs. We recommend that these cabinets be anchored to your floor or wall.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-BBS-243
Product Name Three-Shelf Cabinet with Bins
Use Commercial; Industrial
Type Bin Cabinet; Shelving Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1885809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.39 inch (340 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details