Strong Hold Products All-Bin Cabinet 46-BB-240

Description
This bin storage cabinet comes completely assembled. All you need to do is add the parts. This cabinet comes standard with yellow bins. Other color bins are available upon request at an additional charge. The large bins measure 8 1/4" w x 14 3/4" d x 7" h, hold up to 60 lbs. The small bins measure 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs.
Description
This bin storage cabinet comes completely assembled. All you need to do is add the parts. This cabinet comes standard with yellow bins. Other color bins are available upon request at an additional charge. The large bins measure 8 1/4" w x 14 3/4" d x 7" h, hold up to 60 lbs. The small bins measure 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs.

Suppliers

Company
Product
Description
Supplier Links
All-Bin Cabinet - 46-BB-240 - Strong Hold Products
Louisville, KY, USA
All-Bin Cabinet
46-BB-240
All-Bin Cabinet 46-BB-240
This bin storage cabinet comes completely assembled. All you need to do is add the parts. This cabinet comes standard with yellow bins. Other color bins are available upon request at an additional charge. The large bins measure 8 1/4" w x 14 3/4" d x 7" h, hold up to 60 lbs. The small bins measure 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs.

This bin storage cabinet comes completely assembled. All you need to do is add the parts. This cabinet comes standard with yellow bins. Other color bins are available upon request at an additional charge. The large bins measure 8 1/4" w x 14 3/4" d x 7" h, hold up to 60 lbs. The small bins measure 4 1/8" w x 7 3/8" d x 3" h and will hold up to 10 lbs.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-BB-240
Product Name All-Bin Cabinet
Use Commercial; Industrial
Type Bin Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details