Strong Hold Products Stainless Steel Floor Model Cabinet 46-244SS

Description
Strong Hold has taken the same quality that stands strong in our 12-gauge hot-rolled steel and incorporated it into the 12-gauge, #304, #3 finish stainless steel. The wrap-around design, adjustable shelves with up to 1900 pound capacity, shelves adjusting on 2" centers, 3-point locking system and 7-gauge welded legs produce the strongest storage product available in the market today. We have perfected stainless steel storage by producing products that will last a lifetime. These items are corrosion-resistant, acid-resistant, will not rust and will take the everyday abuse in an industrial environment. These units can be found in medical, pharmaceutical, automotive, electronics, textile, breweries, marine facilities, restaurants, etc. Custom ideas are welcome. Call today to see what awaits you in the world of stainless steel storage.
Description
Strong Hold has taken the same quality that stands strong in our 12-gauge hot-rolled steel and incorporated it into the 12-gauge, #304, #3 finish stainless steel. The wrap-around design, adjustable shelves with up to 1900 pound capacity, shelves adjusting on 2" centers, 3-point locking system and 7-gauge welded legs produce the strongest storage product available in the market today. We have perfected stainless steel storage by producing products that will last a lifetime. These items are corrosion-resistant, acid-resistant, will not rust and will take the everyday abuse in an industrial environment. These units can be found in medical, pharmaceutical, automotive, electronics, textile, breweries, marine facilities, restaurants, etc. Custom ideas are welcome. Call today to see what awaits you in the world of stainless steel storage.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Floor Model Cabinet - 46-244SS - Strong Hold Products
Louisville, KY, USA
Stainless Steel Floor Model Cabinet
46-244SS
Stainless Steel Floor Model Cabinet 46-244SS
Strong Hold has taken the same quality that stands strong in our 12-gauge hot-rolled steel and incorporated it into the 12-gauge, #304, #3 finish stainless steel. The wrap-around design, adjustable shelves with up to 1900 pound capacity, shelves adjusting on 2" centers, 3-point locking system and 7-gauge welded legs produce the strongest storage product available in the market today. We have perfected stainless steel storage by producing products that will last a lifetime. These items are corrosion-resistant, acid-resistant, will not rust and will take the everyday abuse in an industrial environment. These units can be found in medical, pharmaceutical, automotive, electronics, textile, breweries, marine facilities, restaurants, etc. Custom ideas are welcome. Call today to see what awaits you in the world of stainless steel storage.

Strong Hold has taken the same quality that stands strong in our 12-gauge hot-rolled steel and incorporated it into the 12-gauge, #304, #3 finish stainless steel. The wrap-around design, adjustable shelves with up to 1900 pound capacity, shelves adjusting on 2" centers, 3-point locking system and 7-gauge welded legs produce the strongest storage product available in the market today. We have perfected stainless steel storage by producing products that will last a lifetime. These items are corrosion-resistant, acid-resistant, will not rust and will take the everyday abuse in an industrial environment. These units can be found in medical, pharmaceutical, automotive, electronics, textile, breweries, marine facilities, restaurants, etc. Custom ideas are welcome. Call today to see what awaits you in the world of stainless steel storage.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-244SS
Product Name Stainless Steel Floor Model Cabinet
Use Commercial; Industrial
Type Shelving Cabinet
Features Heavy Duty
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polyamide, Polypropylene
Height 9.45 inch (240 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details