Strong Hold Products Two Tier Slim-Line Locker 46-18-2TSL

Description
Traditional 2 tier slim-line lockers offer 2 areas of storage space while only utilizing 1 single locker space. Each compartment has its own individual door with a built in 3-point locking system. This design is used in schools, health spas, gyms or where short outer garments are worn. Each opening measures 10" w x 32" h and comes with 2 hooks. The all-welded 12-gauge construction will provide years of continuous use. Models greater than 6 foot wide are provided with skid legs.
Description
Traditional 2 tier slim-line lockers offer 2 areas of storage space while only utilizing 1 single locker space. Each compartment has its own individual door with a built in 3-point locking system. This design is used in schools, health spas, gyms or where short outer garments are worn. Each opening measures 10" w x 32" h and comes with 2 hooks. The all-welded 12-gauge construction will provide years of continuous use. Models greater than 6 foot wide are provided with skid legs.

Suppliers

Company
Product
Description
Supplier Links
Two Tier Slim-Line Locker - 46-18-2TSL - Strong Hold Products
Louisville, KY, USA
Two Tier Slim-Line Locker
46-18-2TSL
Two Tier Slim-Line Locker 46-18-2TSL
Traditional 2 tier slim-line lockers offer 2 areas of storage space while only utilizing 1 single locker space. Each compartment has its own individual door with a built in 3-point locking system. This design is used in schools, health spas, gyms or where short outer garments are worn. Each opening measures 10" w x 32" h and comes with 2 hooks. The all-welded 12-gauge construction will provide years of continuous use. Models greater than 6 foot wide are provided with skid legs.

Traditional 2 tier slim-line lockers offer 2 areas of storage space while only utilizing 1 single locker space. Each compartment has its own individual door with a built in 3-point locking system. This design is used in schools, health spas, gyms or where short outer garments are worn. Each opening measures 10" w x 32" h and comes with 2 hooks. The all-welded 12-gauge construction will provide years of continuous use. Models greater than 6 foot wide are provided with skid legs.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-18-2TSL
Product Name Two Tier Slim-Line Locker
Use Commercial; Industrial
Type Locker
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details