This desk works great for companies with 2 working shifts. First shift?s valuables can be secured on 1 side; second shift on the other side. Each side has 2 adjustable shelves.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 44-SD-DS-284 |
| Product Name | Double Duty Desk |
| Type | Desk |
| Length | 48.0 inch (1219 mm) |
| Width | 28.0 inch (711.20 mm) |