These countertop storage cabinets have all the features of the Countertop Bin Door Storage (previous page) except they include bins in the body.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 43-BB-200 |
| Product Name | Countertop Bin & Body Storage |
| Use | Commercial; Industrial |
| Type | Bin Cabinet |
| Features | Heavy Duty |
| Material | Steel |