Strong Hold Products Cabinet Workbench With Bi-fold Doors 43-361-MT-BFD

Description
This enclosed workstation has the same features as our Standard Cabinet Workbench but shown here with bi-fold doors. The space saving bi-fold doors allows the cabinet to be fully accessible while saving the extra floor space if the doors were fully extended.
Description
This enclosed workstation has the same features as our Standard Cabinet Workbench but shown here with bi-fold doors. The space saving bi-fold doors allows the cabinet to be fully accessible while saving the extra floor space if the doors were fully extended.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Workbench With Bi-fold Doors - 43-361-MT-BFD - Strong Hold Products
Louisville, KY, USA
Cabinet Workbench With Bi-fold Doors
43-361-MT-BFD
Cabinet Workbench With Bi-fold Doors 43-361-MT-BFD
This enclosed workstation has the same features as our Standard Cabinet Workbench but shown here with bi-fold doors. The space saving bi-fold doors allows the cabinet to be fully accessible while saving the extra floor space if the doors were fully extended.

This enclosed workstation has the same features as our Standard Cabinet Workbench but shown here with bi-fold doors. The space saving bi-fold doors allows the cabinet to be fully accessible while saving the extra floor space if the doors were fully extended.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 43-361-MT-BFD
Product Name Cabinet Workbench With Bi-fold Doors
Type Assembly or Test Bench
Length 48.0 inch (1219 mm)
Width 36.0 inch (914.40 mm)
Height 37.0 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1271532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 31.5 inch (800.00 mm)
View Details