Ventilated doors are a standard option on personal lockers. Ventilated doors are constructed from 12-gauge ans are peforated with a diamond shaped pattern for visibility and ventilation.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 4.76-34-V-2TPL |
| Product Name | Locker wih Ventilated Doors |
| Use | Commercial; Industrial |
| Type | Locker |
| Features | Heavy Duty |
| Material | Steel |