This versatile unit allows storage of large parts, tools or dies on the 4 adjustable shelves provided, as well as storing smaller parts in the small bins on the doors. Bins are 4 1/4" w x 7 3/8" d x 3" h. This cabinet is shipped completely assembled.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 36-BS-244 |
| Product Name | 4-Shelf Bin Storage Cabinet |
| Use | Commercial; Industrial |
| Type | Bin Cabinet; Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |