Features wardrobe rod on LH side. RH side has (4) drawers and (1) shelf. Top drawer has keylock.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 35-DSW-181-4DB |
| Product Name | Military Foot Locker |
| Use | Commercial; Industrial |
| Type | Drawer Cabinet; Shelving Cabinet; Wardrobe Cabinet |
| Features | Heavy Duty |
| Material | Steel |