Strong Hold Products Four Drawer Tool Cart 3-TC-241-4/5-DB

Description
If a large drawer is not needed, then we can put two smaller ones in its place. This is our standard tool cart with four drawers, it also features our 7-gauge top work area. Inside, it has one adjustable shelf and four half-width drawers. Drawer size (4) 13" w x 20" d x 6" h
Description
If a large drawer is not needed, then we can put two smaller ones in its place. This is our standard tool cart with four drawers, it also features our 7-gauge top work area. Inside, it has one adjustable shelf and four half-width drawers. Drawer size (4) 13" w x 20" d x 6" h

Suppliers

Company
Product
Description
Supplier Links
Four Drawer Tool Cart - 3-TC-241-4/5-DB - Strong Hold Products
Louisville, KY, USA
Four Drawer Tool Cart
3-TC-241-4/5-DB
Four Drawer Tool Cart 3-TC-241-4/5-DB
If a large drawer is not needed, then we can put two smaller ones in its place. This is our standard tool cart with four drawers, it also features our 7-gauge top work area. Inside, it has one adjustable shelf and four half-width drawers. Drawer size (4) 13" w x 20" d x 6" h

If a large drawer is not needed, then we can put two smaller ones in its place. This is our standard tool cart with four drawers, it also features our 7-gauge top work area. Inside, it has one adjustable shelf and four half-width drawers.

Drawer size (4) 13" w x 20" d x 6" h

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Material Handling Carts and Trucks
Product Number 3-TC-241-4/5-DB
Product Name Four Drawer Tool Cart
Cart / Truck Type Cabinet Cart
Capacity 2000 lbs (907 kg)
Material Steel
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 1357332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details