Strong Hold Products Mobile Computer Cabinet with Welded Shelf 25-CC-242-CA

Description
This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in scratch-resistant polycarbonate. Retractable keyboard drawer measures 20" w, 22" d, and 3" h. 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding up to 1350 lbs. of tools or other supplies. User sketch available. Casters are 6" mold on rubber and a floor lock is provided. Handle is included for ease in steering.
Description
This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in scratch-resistant polycarbonate. Retractable keyboard drawer measures 20" w, 22" d, and 3" h. 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding up to 1350 lbs. of tools or other supplies. User sketch available. Casters are 6" mold on rubber and a floor lock is provided. Handle is included for ease in steering.

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cabinet with Welded Shelf - 25-CC-242-CA - Strong Hold Products
Louisville, KY, USA
Mobile Computer Cabinet with Welded Shelf
25-CC-242-CA
Mobile Computer Cabinet with Welded Shelf 25-CC-242-CA
This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in scratch-resistant polycarbonate. Retractable keyboard drawer measures 20" w, 22" d, and 3" h. 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding up to 1350 lbs. of tools or other supplies. User sketch available. Casters are 6" mold on rubber and a floor lock is provided. Handle is included for ease in steering.

This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in scratch-resistant polycarbonate. Retractable keyboard drawer measures 20" w, 22" d, and 3" h. 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding up to 1350 lbs. of tools or other supplies. User sketch available. Casters are 6" mold on rubber and a floor lock is provided. Handle is included for ease in steering.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 25-CC-242-CA
Product Name Mobile Computer Cabinet with Welded Shelf
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Features Heavy Duty; Portable; Work Surface
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 19.50 inch (495 mm)
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details