Strong Hold Products Lift Up Lid Drawer Storage 2.43-4LT-200-10DB

Description
This unit has drawer storage and lift up lid storage with a hasp built in for a padlock. The lid storage measures 24" w x 20" d x 4" h. The drawer sizes are (1) 6", (3) 4", and (6) 2" high x 24" w x 17" d. This tool and maintenance storage cabinet is narrow enough to fit in those small narrow spaces
Description
This unit has drawer storage and lift up lid storage with a hasp built in for a padlock. The lid storage measures 24" w x 20" d x 4" h. The drawer sizes are (1) 6", (3) 4", and (6) 2" high x 24" w x 17" d. This tool and maintenance storage cabinet is narrow enough to fit in those small narrow spaces

Suppliers

Company
Product
Description
Supplier Links
Lift Up Lid Drawer Storage - 2.43-4LT-200-10DB - Strong Hold Products
Louisville, KY, USA
Lift Up Lid Drawer Storage
2.43-4LT-200-10DB
Lift Up Lid Drawer Storage 2.43-4LT-200-10DB
This unit has drawer storage and lift up lid storage with a hasp built in for a padlock. The lid storage measures 24" w x 20" d x 4" h. The drawer sizes are (1) 6", (3) 4", and (6) 2" high x 24" w x 17" d. This tool and maintenance storage cabinet is narrow enough to fit in those small narrow spaces

This unit has drawer storage and lift up lid storage with a hasp built in for a padlock. The lid storage measures 24" w x 20" d x 4" h. The drawer sizes are (1) 6", (3) 4", and (6) 2" high x 24" w x 17" d. This tool and maintenance storage cabinet is narrow enough to fit in those small narrow spaces

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 2.43-4LT-200-10DB
Product Name Lift Up Lid Drawer Storage
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 1885809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.39 inch (340 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details