FABCO Equipment Company, Inc. USDA Inspection Chair F-37-USIC

Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors, material handling and personnel equipment, presents the Fabco USDA Inspection Chair, Model F37-USIC. Constructed of T304 stainless steel with durable vinyl covered cushions, the USDA Inspection Chair is USDA approved for use in food, meat and poultry processing plants. Specifications: The Fabco Equipment Company, Inc. USDA Inspection Chair features a laser-precision stainless steel frame. The Inspection Chair’s four point weight distribution is very stable and the frame height is adjustable. The standard Fabco USDA Inspection Chair is rated for up to 300 pounds, but the design can be altered to accommodate more weight.
Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors, material handling and personnel equipment, presents the Fabco USDA Inspection Chair, Model F37-USIC. Constructed of T304 stainless steel with durable vinyl covered cushions, the USDA Inspection Chair is USDA approved for use in food, meat and poultry processing plants. Specifications: The Fabco Equipment Company, Inc. USDA Inspection Chair features a laser-precision stainless steel frame. The Inspection Chair’s four point weight distribution is very stable and the frame height is adjustable. The standard Fabco USDA Inspection Chair is rated for up to 300 pounds, but the design can be altered to accommodate more weight.

Suppliers

Company
Product
Description
Supplier Links
USDA Inspection Chair - F-37-USIC - FABCO Equipment Company, Inc.
Albertville, AL, USA
USDA Inspection Chair
F-37-USIC
USDA Inspection Chair F-37-USIC
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors, material handling and personnel equipment, presents the Fabco USDA Inspection Chair, Model F37-USIC. Constructed of T304 stainless steel with durable vinyl covered cushions, the USDA Inspection Chair is USDA approved for use in food, meat and poultry processing plants. Specifications: The Fabco Equipment Company, Inc. USDA Inspection Chair features a laser-precision stainless steel frame. The Inspection Chair’s four point weight distribution is very stable and the frame height is adjustable. The standard Fabco USDA Inspection Chair is rated for up to 300 pounds, but the design can be altered to accommodate more weight.

Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors, material handling and personnel equipment, presents the Fabco USDA Inspection Chair, Model F37-USIC. Constructed of T304 stainless steel with durable vinyl covered cushions, the USDA Inspection Chair is USDA approved for use in food, meat and poultry processing plants.

Specifications:

The Fabco Equipment Company, Inc. USDA Inspection Chair features a laser-precision stainless steel frame. The Inspection Chair’s four point weight distribution is very stable and the frame height is adjustable. The standard Fabco USDA Inspection Chair is rated for up to 300 pounds, but the design can be altered to accommodate more weight.

Supplier's Site

Technical Specifications

  FABCO Equipment Company, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number F-37-USIC
Product Name USDA Inspection Chair
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details
Tekzone hutches - TZ-JKH40U2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details