Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
FAB-TEX FILTRATION INC.
ST628145 -- 6.25" TOP ACCESS PLEATED FILTER ELEMENTS
Fab-Tex Filtration Inc.
6.25" Top Access Pleated Filter Elements
ST628145
Description
Fits 6.25" dia. cell plate hole
Fab-Tex Filtration Inc.
Done
Description
Fits 6.25" dia. cell plate hole
Suppliers
Company
Product
Description
Supplier Links
Fab-Tex Filtration Inc.
Burlington, Ontario, Canada
6.25" Top Access Pleated Filter Elements
ST628145
6.25" Top Access Pleated Filter Elements
ST628145
Fits 6.25" dia. cell plate hole
Fits 6.25" dia. cell plate hole
Supplier's Site
Technical Specifications
Fab-Tex Filtration Inc.
Product Category
Air Filters (industrial)
Product Number
ST628145
Product Name
6.25" Top Access Pleated Filter Elements
Features
Pleated
Unlock Full Specs
to access all available technical data
Similar Products
Envirco
VLF 797 / HLF 797 Laminar Flow Module
Specs
Media Type
Polyurethane Foam
View Details
Pelonis Technologies, Inc.
92mm Aluminum Fan Filter Assembly
AFK-92
Specs
Media Type
Aluminum
Frame / Assembly Material
Aluminum
Length
3.62 inch (92 mm)
View Details
Innovative Sensor Technology IST USA Division
Gas filter cell GFC-12-G
GFC-12-G
Specs
Media Type
2 x glued CaF2
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details
Harbory Filtration
Glass Fiber Filter Media (HGFM)
HBY-HGFM-5
Specs
Construction
Filter Media
Media Type
Fiberglass
View Details