Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal.
These elements are specifically developed to remove atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation, you'll find that Fab-Tex is the only supplier you'll need.
Blower/Air Intake Elements
Heavy duty, rugged construction combined with 10 micron high efficiency media provides the protection required for high powered vacuum truck blowers. The polyester felt media is pleated between two layers of epoxy coated wire mesh to prevent pleat collapse under high pressures as well as maintain consistent air flow. The core and media is then sealed at both ends with urethane. Carbon steel is our standard element construction with stainless steel available for specific applications.
| Fab-Tex Filtration Inc. | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | Dollinger Item # 29-183K5 |
| Product Name | Dollinger Blower/Air Intake Filters |
| Height | 18.75 inch (476 mm) |