F. Walther Electric Corporation Inlet, Surface, 400V, 32A, 3P+N+E Way; Current Rating Walther 630

Description
INLET, SURFACE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Description
INLET, SURFACE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inlet, Surface, 400V, 32A, 3P+N+E Way; Current Rating Walther - 68C6245 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Surface, 400V, 32A, 3P+N+E Way; Current Rating Walther
68C6245
Inlet, Surface, 400V, 32A, 3P+N+E Way; Current Rating Walther 68C6245
INLET, SURFACE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

INLET, SURFACE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C6245
Product Name Inlet, Surface, 400V, 32A, 3P+N+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products