F. Walther Electric Corporation Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther 430

Description
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther - 68C5558 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther
68C5558
Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther 68C5558
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5558
Product Name Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers