F. Walther Electric Corporation Socket, Free, 400V, 16A, 3P+N+E Way; Current Rating Walther 310

Description
SOCKET, FREE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, FREE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 400V, 16A, 3P+N+E Way; Current Rating Walther - 68C5068 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 400V, 16A, 3P+N+E Way; Current Rating Walther
68C5068
Socket, Free, 400V, 16A, 3P+N+E Way; Current Rating Walther 68C5068
SOCKET, FREE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, FREE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5068
Product Name Socket, Free, 400V, 16A, 3P+N+E Way; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products