F. Walther Electric Corporation Connector, Power Entry, Plug, 32A; Current Rating Walther 230

Description
CONNECTOR, POWER ENTRY, PLUG, 32A; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 32A; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 32A; Current Rating Walther - 20J6015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 32A; Current Rating Walther
20J6015
Connector, Power Entry, Plug, 32A; Current Rating Walther 20J6015
CONNECTOR, POWER ENTRY, PLUG, 32A; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 32A; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 26200917 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26200917
Plug/Receptacle 26200917
POWER ENTRY CONNECTOR, 32AMP, 400V, 5POLE CONTACTS, MOVEABLE STRAIN RELIEF, CABLE MOUNT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, 32AMP, 400V, 5POLE CONTACTS, MOVEABLE STRAIN RELIEF, CABLE MOUNT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 20J6015 26200917
Product Name Connector, Power Entry, Plug, 32A; Current Rating Walther Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details