F. Walther Electric Corporation Connector, Power Entry, Socket, 16A; Current Rating Walther 110

Description
CONNECTOR, POWER ENTRY, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Socket, 16A; Current Rating Walther - 20J5864 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket, 16A; Current Rating Walther
20J5864
Connector, Power Entry, Socket, 16A; Current Rating Walther 20J5864
CONNECTOR, POWER ENTRY, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20J5864
Product Name Connector, Power Entry, Socket, 16A; Current Rating Walther
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products