F.N. Sheppard & Co. Urethane Timing Belts Open Ended & Welded Endless

Description
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
Description
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.

Suppliers

Company
Product
Description
Supplier Links
Urethane Timing Belts - Open Ended & Welded Endless - F.N. Sheppard & Co.
Erlanger, KY, USA
Urethane Timing Belts
Open Ended & Welded Endless
Urethane Timing Belts Open Ended & Welded Endless
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.

These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.

Urethane Timing Belts - Open Ended & Welded Endless - F.N. Sheppard & Co.
Erlanger, KY, USA
Urethane Timing Belts
Open Ended & Welded Endless
Urethane Timing Belts Open Ended & Welded Endless
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.

These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.

Technical Specifications

  F.N. Sheppard & Co. F.N. Sheppard & Co.
Product Category Timing Belts (metric) Timing Belts (inch)
Product Number Open Ended & Welded Endless Open Ended & Welded Endless
Product Name Urethane Timing Belts Urethane Timing Belts
Metric Pitch T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); S 5mm (optional feature); S 8mm (optional feature); S 14mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 166 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M166060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 800 mm (31.5 inch)
View Details
DB-T20 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details