F.N. Sheppard & Co. Urethane Timing Belts Flex Wound Series

Description
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.
Description
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.

Suppliers

Company
Product
Description
Supplier Links
Urethane Timing Belts - Flex Wound Series - F.N. Sheppard & Co.
Erlanger, KY, USA
Urethane Timing Belts
Flex Wound Series
Urethane Timing Belts Flex Wound Series
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.

F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.

Urethane Timing Belts - Flex Wound Series - F.N. Sheppard & Co.
Erlanger, KY, USA
Urethane Timing Belts
Flex Wound Series
Urethane Timing Belts Flex Wound Series
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.

F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.

Technical Specifications

  F.N. Sheppard & Co. F.N. Sheppard & Co.
Product Category Timing Belts (metric) Timing Belts (inch)
Product Number Flex Wound Series Flex Wound Series
Product Name Urethane Timing Belts Urethane Timing Belts
Metric Pitch T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); HTD 8mm (optional feature)
Features Truly Endless Truly Endless
Belt Width 150 mm (5.91 inch) 6 inch (152 mm)
Belt Length 1500 to 13500 mm (59.06 to 531 inch) 60 to 531 inch (1524 to 13487 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 139 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M139090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 2000 mm (78.74 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details